VISHAY INTERTECHNOLOGY, INC.
VEMD8083 -- PHOTODIODES
Vishay Intertechnology, Inc.
Photodiodes
VEMD8083
Description
SILICON PIN PHOTODIODE
-
DigiKey
-
DigiKey
-
DigiKey
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
SILICON PIN PHOTODIODE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
Photodiodes |
|
Product Number
|
751-VEMD8083CT-ND |
637746 |
|
Product Name
|
Photodiodes |
Photodiodes |
|
Photodiode Type
|
PIN Photodiode
|
PIN Photodiode
|
|
Photodiode Spectral Response
|
IR
|
|
|
Spectral Response Range
|
350 to 1100 nm (3500 to 11000 Å)
|
350 to 1100 nm (3500 to 11000 Å)
|
|
Peak Sensitivity Wavelength
|
940 nm (9400 Å)
|
940 nm (9400 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Photodiode Type
Avalanche Photodiode
Spectral Response Range
200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength
620 nm (6200 Å)
View Details
2 suppliers
Spectral Response Range
400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
OSRAM Opto Semiconductors
Photodiode Type
PIN Photodiode
Photodiode Spectral Response
IR
Spectral Response Range
400 to 1100 nm (4000 to 11000 Å)
View Details