Kingbright Corporation Photodiodes WP3DPD1BT/BD

Description
Photodiode 940nm 6ns 50° Radial
Request a Quote Datasheet
Description
Photodiode 940nm 6ns 50° Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 754-2357-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
754-2357-ND
Photodiodes 754-2357-ND
Photodiode 940nm 6ns 50° Radial

Photodiode 940nm 6ns 50° Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
WP3DPD1BT/BD
Photodiodes WP3DPD1BT/BD
Photodiodes 3mm PHOTODIODE

Photodiodes 3mm PHOTODIODE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 754-2357-ND WP3DPD1BT/BD
Product Name Photodiodes Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 670 to 1070 nm (6700 to 10700 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S6036-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 760 to 1100 nm (7600 to 11000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
PIN Photodiodes in Through hole package - BP 104 F - OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 800 to 1100 nm (8000 to 11000 Å)
View Details
2 suppliers