Win Source Part Number: 1372035-VEMD8081
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD, No Lead
Base Product Number: VEMD8081
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 20 V
Diode Type: PIN
Viewing Angle: 130°
Response Time: 110ns
Wavelength: 840nm
Spectral Range: 350nm ~ 1100nm
Current - Dark (Typ): 500pA
Active Area: 5.4mm²
Photodiode 840nm 110ns 130° 8-SMD, No Lead
Photodiode 840nm 110ns 130° 8-SMD, No Lead
Photodiode 840nm 110ns 130° 8-SMD, No Lead
SENSOR PHOTODIODE 840NM 8SMD
20V 840nm 350nm~1100nm 500pA SMD-8P Photodiodes ROHS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 1372035-VEMD8081 | 751-VEMD8081DKR-ND | VEMD8081 | VEMD8081 |
| Product Name | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes |
| Photodiode Type | PIN Photodiode | |||
| Photodiode Spectral Response | IR | |||
| Spectral Response Range | 350 to 1100 nm (3500 to 11000 Å) | 350 to 1100 nm (3500 to 11000 Å) | ||
| Peak Sensitivity Wavelength | 840 nm (8400 Å) | 840 nm (8400 Å) |