Vishay Intertechnology, Inc. Photodiodes VEMD5080X01-GS15

Description
Photodiode 950nm 70ns 130° 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
Photodiode 950nm 70ns 130° 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD5080X01-GS15-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 950nm 70ns 130° 4-SMD, No Lead Exposed Pad

Photodiode 950nm 70ns 130° 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
VEMD5080X01-GS15
Photodiodes VEMD5080X01-GS15
Photodiodes 45 Ira (uA) +/-65deg AEC-Q101 Qualified

Photodiodes 45 Ira (uA) +/-65deg AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number VEMD5080X01-GS15-ND VEMD5080X01-GS15
Product Name Photodiodes Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S9219 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 380 to 780 nm (3800 to 7800 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
2 suppliers
APD Detector - NR8300FP-CC - California Eastern Laboratories - CEL
California Eastern Laboratories - CEL
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1310 to 1550 nm (13100 to 15500 Å)
View Details