Vishay Intertechnology, Inc. Photodiodes VEMD2003X01

Description
Photodiode 940nm 100ns 70° 2-SMD
Request a Quote Datasheet
Description
Photodiode 940nm 100ns 70° 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD2003X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD2003X01CT-ND
Photodiodes VEMD2003X01CT-ND
Photodiode 940nm 100ns 70° 2-SMD

Photodiode 940nm 100ns 70° 2-SMD

Buy Now Datasheet
Photodiodes - VEMD2003X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 100ns 70° 2-SMD

Photodiode 940nm 100ns 70° 2-SMD

Buy Now Datasheet
Photodiodes - VEMD2003X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD2003X01TR-ND
Photodiodes VEMD2003X01TR-ND
Photodiode 940nm 100ns 70° 2-SMD

Photodiode 940nm 100ns 70° 2-SMD

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD2003X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD2003X01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD2003X01
SENSOR PHOTODIODE 940NM 2SMD

SENSOR PHOTODIODE 940NM 2SMD

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
VEMD2003X01
Photodiodes VEMD2003X01
Photodiodes Reverse gullwing 750-1050nm +/-35 deg

Photodiodes Reverse gullwing 750-1050nm +/-35 deg

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes
Product Number VEMD2003X01CT-ND VEMD2003X01 VEMD2003X01
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 1050 nm (7500 to 10500 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1337-21 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Dual-Photodiode with a Common Cathode - PR5010 - PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 630 nm (6300 Å)
View Details