Vishay Precision Group Photodiodes VEMD2020X01

Description
Photodiode 940nm 100ns 30° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Photodiode 940nm 100ns 30° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD2020X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD2020X01TR-ND
Photodiodes VEMD2020X01TR-ND
Photodiode 940nm 100ns 30° 2-SMD, Gull Wing

Photodiode 940nm 100ns 30° 2-SMD, Gull Wing

Buy Now Datasheet
Photodiodes - VEMD2020X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD2020X01CT-ND
Photodiodes VEMD2020X01CT-ND
Photodiode 940nm 100ns 30° 2-SMD, Gull Wing

Photodiode 940nm 100ns 30° 2-SMD, Gull Wing

Buy Now Datasheet
Photodiodes - VEMD2020X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 100ns 30° 2-SMD, Gull Wing

Photodiode 940nm 100ns 30° 2-SMD, Gull Wing

Buy Now Datasheet
Photodiodes - 2576910P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576910P
Photodiodes 2576910P
Photo Diode SMD Gullwing Filter-e3

Photo Diode SMD Gullwing Filter-e3

Supplier's Site
Photodiodes - 2576910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576910
Photodiodes 2576910
Photo Diode SMD Gullwing Filter-e3

Photo Diode SMD Gullwing Filter-e3

Supplier's Site
Photodiodes - 2576909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576909
Photodiodes 2576909
Photo Diode SMD Gullwing Filter-e3

Photo Diode SMD Gullwing Filter-e3

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
VEMD2020X01
Photodiodes VEMD2020X01
Photodiodes Gullwing 750-1050nm +/-15 deg

Photodiodes Gullwing 750-1050nm +/-15 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD2020X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD2020X01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD2020X01
SENSOR PHOTODIODE 940NM 2SMD GW

SENSOR PHOTODIODE 940NM 2SMD GW

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number VEMD2020X01TR-ND 2576910P VEMD2020X01 VEMD2020X01
Product Name Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 1050 nm (7500 to 10500 Å) 750 nm (7500 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å) 830 nm (8300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si APDs - S3884 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
2 suppliers
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details