Photodiode 940nm 100ns 65° 4-SMD, No Lead Exposed Pad
Photodiode 940nm 100ns 65° 4-SMD, No Lead Exposed Pad
Photodiode 940nm 100ns 65° 4-SMD, No Lead Exposed Pad
Photodiodes Top view 790-1050nm +/-65 deg
SENSOR PHOTODIODE 940NM 4SMD
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 2799635 | VEMD5110X01DKR-ND | VEMD5110X01 | VEMD5110X01 |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Spectral Response Range | 790 nm (7900 Å) | 790 to 1050 nm (7900 to 10500 Å) | ||
| Peak Sensitivity Wavelength | 940 nm (9400 Å) | 940 nm (9400 Å) | ||
| Photodiode Package | 5 x 4 x 0.9 mm | SMT; 4-SMD, No Lead Exposed Pad | ||
| Photodiode Type | PIN Photodiode |