DigiKey Datasheets for Photodiodes

Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
"Optical Sensor Liquid 0.063"" (1.6mm) Phototransistor Module, Pre-Wired"
"Optical Sensor Liquid 0.063"" (1.6mm) Phototransistor PCB Mount"
"Optical Sensor Liquid 0.125"" (3.18mm) Phototransistor Module, Wire Leads, Slot Type"
"Optical Sensor Liquid 0.125"" (3.18mm) Phototransistor PCB Mount"
"Optical Sensor Liquid 0.188"" (4.78mm) Phototransistor Module, Pre-Wired"
"Optical Sensor Liquid 0.188"" (4.78mm) Phototransistor PCB Mount"
"Optical Sensor Liquid 0.250"" (6.35mm) Phototransistor Module, Pre-Wired"
"Optical Sensor Liquid 0.250"" (6.35mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.080"" (2.03mm) PCB Mount"
"Optical Sensor Through-Beam 0.080"" (2.03mm) Phototransistor Module, Pre-Wired"
"Optical Sensor Through-Beam 0.080"" (2.03mm) Phototransistor Module, Slotted"
"Optical Sensor Through-Beam 0.080"" (2.03mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.090"" (2.29mm) 2 NPN PCB Mount"
"Optical Sensor Through-Beam 0.100"" (2.54mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Pre-Wired"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Wire Leads, Slot Type"
"Optical Sensor Through-Beam 0.125"" (3.18mm) PCB Mount"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Photodarlington PCB Mount"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Phototransistor Module, PC Pins, Slot Type"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Phototransistor Module, Pre-Wired"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Transistor, Base-Emitter Resistor PCB Mount"
"Optical Sensor Through-Beam 0.125"" (3.18mm)"
"Optical Sensor Through-Beam 0.15"" (3.8mm) Transistor, Base-Emitter Resistor Module, PC Pins, Slot Type"
"Optical Sensor Through-Beam 0.15"" (3.8mm) Transistor, Base-Emitter Resistor PCB Mount"
"Optical Sensor Through-Beam 0.150"" (3.81mm) PCB Mount"
"Optical Sensor Through-Beam 0.155"" (3.94mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.160"" (4.06mm) Phototransistor Module, Slotted"
"Optical Sensor Through-Beam 0.190"" (4.83mm) PCB Mount"
"Optical Sensor Through-Beam 0.190"" (4.83mm) Transistor, Base-Emitter Resistor PCB Mount"
"Optical Sensor Through-Beam 0.200"" (5.08mm) Phototransistor Module, Pre-Wired"
"Optical Sensor Through-Beam 0.201"" (5.1mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.205"" (5.21mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.210"" (5.33mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.375"" (9.53mm) Phototransistor Module, Pre-Wired"
"Optical Sensor Through-Beam 0.375"" (9.53mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.900"" (22.86mm) Phototransistor Slotted Module, 4-Lead Dual Row"
"Optical Sensor Through-Beam 1.260"" (32mm) Phototransistor Module, Pre-Wired"
"Optical Sensor Through-Beam 12"" (304.8mm) Phototransistor Module, Connector"
"Optical Sensor Through-Beam 12"" (304.8mm) Phototransistor Module, Pre-Wired"
1700NM INGAAS PHOTO DIODE 3.0 AA
2600NM INGAAS PHOTO DIODE 1.0 AA
2600NM INGAAS PHOTO DIODE 1.5 AA
2600NM INGAAS PHOTO DIODE 3.0 AA
CdS Cells 515nm 0.5 ~ 17kOhms @ 10 lux
CdS Cells 550nm 0.7 ~ 10kOhms @ 10 lux
CdS Cells 550nm 1 ~ 2kOhms @ 21 lux
CdS Cells 550nm 10 ~ 20kOhms @ 21 lux
CdS Cells 550nm 110 ~ 220kOhms @ 21 lux
CdS Cells 550nm 18 ~ 42kOhms @ 10 lux
CdS Cells 550nm 2.2 ~ 4.4kOhms @ 21 lux
CdS Cells 550nm 20 ~ 100kOhms @ 10 lux
CdS Cells 550nm 20 ~ 40kOhms @ 21 lux
CdS Cells 550nm 3 ~ 100kOhms @ 10 lux
CdS Cells 550nm 5.4 ~ 12.6kOhms @ 10 lux
CdS Cells 550nm 6 ~ 14kOhms @ 21 lux
CdS Cells 550nm 8.4 ~ 19.6kOhms @ 10 lux
CdS Cells 550nm 9 ~ 15kOhms @ 21 lux
CdS Cells 615nm 0.8 ~ 7.5kOhms @ 21 lux
CdS Cells 615nm 1.34 ~ 2.66kOhms @ 21 lux
CdS Cells 615nm 400 ~ 800Ohms @ 21 lux
CdS Cells 690nm 0.17 ~ 2kOhms @ 21 lux
CdS Cells 690nm 25 ~ 250Ohms @ 21 lux
CDS PHOTORESISTOR 5X4MM, 16-33K
CDS PHOTORESISTOR 5X4MM, 18-44K
CDS PHOTORESISTOR 5X4MM, 27-94K
CDS PHOTORESISTOR 5X4MM, 36-88K
CDS PHOTORESISTOR 5X4MM, 4-11K
CDS PHOTORESISTOR 5X4MM, 77-200K
CDS PHOTORESISTOR 5X4MM, 77-340K
CDS PHOTORESISTOR 5X4MM, 9-20K
CDS PHOTORESISTOR 5X4MM, 9-22K
ENCODER WITH OPTICAL REFLECTION
INGAAS APD, 1550NM
Optical Sensor Optical Flag Module, Connector
Optical Sensor Optical Flag PCB Mount
Optical Sensor Optical Flag Transistor, Base-Emitter Resistor Module, Connector
Optical Sensor Optical Flag Transistor, Base-Emitter Resistor Module, Pre-Wired
Optical Sensor Optical Flag Transistor, Base-Emitter Resistor PCB Mount
Optical Sensor Through-Beam Module, PC Pins, Slot Type
Optical Sensor Through-Beam Phototransistor Module, Wire Leads, Slot Type
Photodiode 102ns TO-39-3 Lens Top Metal Can
Photodiode 1300nm TO-46-2 Lens Top Metal Can
Photodiode 1300nm TO-46-3 Lens Top Metal Can
Photodiode 1310nm 300ps
Photodiode 1310nm Module, 3 Lead, Multi-Mode Fiber
Photodiode 76ns TO-39-3 Lens Top Metal Can
Photodiode 800nm 2ns 2-SMD, No Lead
Photodiode 850nm 100ns 36°
Photodiode 850nm 5ns
Photodiode 880nm 1µs
Photodiode 890nm 25ns, 42ns 2-SMD, No Lead
Photodiode 890nm 50ns 100°
Photodiode 890nm 5ns 40°
Photodiode 890nm 5ns 90°
Photodiode 900nm 16ns, 22ns 2-SMD, No Lead
Photodiode 900nm 45° TO-5 Variant, 2 Leads, Lens Top Metal Can
Photodiode 900nm 60° TO-5 Variant, 2 Leads, Lens Top Metal Can
Photodiode 935nm 5ns 90°
Photodiode 935nm 5ns
Photodiode 940nm 10ns
Photodiode 940nm 15ns
Photodiode 940nm 20ns
Photodiode 940nm 30ns
Photodiode 940nm 50ns
Photodiode 940nm 8ns
Photodiode 940nm
Photodiode 950nm 190ns
Photodiode TO-46-3 Lens Top Metal Can
ROHS CDS PHOTORESISTOR, 18-50K
ROHS CDS PHOTORESISTOR, 50-100K
SENSOR PHOTODIO 800-2600NM TO206
SENSOR PHOTODIOD 800-2600NM TO39
SENSOR PHOTODIOD 800-2600NM TO46
SENSOR PHOTODIODE 1300NM 6SMD
SENSOR PHOTODIODE 1300NM 8SMD
SENSOR PHOTODIODE 1300NM RADIAL
SENSOR PHOTODIODE 1300NM TO46-3
SENSOR PHOTODIODE 600-1750NM SMD
SENSOR PHOTODIODE 800-2600NM CAN
SENSOR PHOTODIODE 800-2600NM SMD
SENSOR PHOTODIODE 950NM TO39-3
SENSOR PHOTODIODE TO46-3
SIC UV DETECTOR AA .46MMX.46MM
SILICON APD, 1064NM
SILICON APD, 905NM
SMD CDS PHOTORESISTOR, 8-20K
TO-18 PHOTOCELL (CDS PHOTORESIST

<< Prev Next >>