DigiKey Datasheets for Photodiodes

Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
"Optical Sensor 850nm Switch Open Drain 8-SOIC (0.154"", 3.90mm Width)"
"Optical Sensor Through-Beam 0.020"" (0.5mm) Module, Slotted"
"Optical Sensor Through-Beam 0.039"" (1mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.043"" (1.1mm) Phototransistor 4-SMD"
"Optical Sensor Through-Beam 0.043"" (1.1mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.047"" (1.2mm) Module, Slotted"
"Optical Sensor Through-Beam 0.047"" (1.2mm) NPN - Open Collector Module"
"Optical Sensor Through-Beam 0.047"" (1.2mm) PCB Mount"
"Optical Sensor Through-Beam 0.059"" (1.5mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.063"" (1.6mm) Phototransistor 4-SMD"
"Optical Sensor Through-Beam 0.063"" (1.6mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.067"" (1.7mm) PCB Mount"
"Optical Sensor Through-Beam 0.067"" (1.7mm) Phototransistor Module, PC Pins, Slot Type"
"Optical Sensor Through-Beam 0.070"" (1.78mm) Photodarlington Module, Pre-Wired"
"Optical Sensor Through-Beam 0.070"" (1.78mm) Phototransistor Module, Pre-Wired"
"Optical Sensor Through-Beam 0.079"" (2mm) PCB Mount"
"Optical Sensor Through-Beam 0.079"" (2mm) Phototransistor 4-SMD"
"Optical Sensor Through-Beam 0.079"" (2mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.102"" (2.6mm) Transistor Slotted Module"
"Optical Sensor Through-Beam 0.118"" (3mm) Module, Connector"
"Optical Sensor Through-Beam 0.118"" (3mm) Module, Slotted"
"Optical Sensor Through-Beam 0.118"" (3mm) NPN - Open Collector/Light-ON Slotted, PC Pins"
"Optical Sensor Through-Beam 0.118"" (3mm) PCB Mount"
"Optical Sensor Through-Beam 0.118"" (3mm) Photodarlington PCB Mount"
"Optical Sensor Through-Beam 0.118"" (3mm) Photodarlington Slotted, PC Pins"
"Optical Sensor Through-Beam 0.118"" (3mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.118"" (3mm) Phototransistor Slotted, PC Pins"
"Optical Sensor Through-Beam 0.124"" (3.15mm) Module, PC Pins, Slot Type"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Pre-Wired"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Slotted"
"Optical Sensor Through-Beam 0.125"" (3.18mm) PCB Mount"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Photodarlington Module, Pre-Wired"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Phototransistor Module, Pre-Wired"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Transistor Module, Pre-Wired"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Transistor Module, Wire Leads, Slot Type"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Transistor PCB Mount"
"Optical Sensor Through-Beam 0.134"" (3.4mm) PCB Mount"
"Optical Sensor Through-Beam 0.138"" (3.5mm) PCB Mount"
"Optical Sensor Through-Beam 0.165"" (4.2mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.197"" (5mm) Module, Connector"
"Optical Sensor Through-Beam 0.197"" (5mm) Module, Connector, Slot Type"
"Optical Sensor Through-Beam 0.197"" (5mm) Module, Pre-Wired"
"Optical Sensor Through-Beam 0.197"" (5mm) Module, Slotted"
"Optical Sensor Through-Beam 0.197"" (5mm) Module, Wire Leads, Slot Type"
"Optical Sensor Through-Beam 0.197"" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Pre-Wired"
"Optical Sensor Through-Beam 0.197"" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type"
"Optical Sensor Through-Beam 0.197"" (5mm) NPN - Open Collector Module, Wire Leads, Slot Type"
"Optical Sensor Through-Beam 0.197"" (5mm) PCB Mount"
"Optical Sensor Through-Beam 0.197"" (5mm) Photodarlington PCB Mount"
"Optical Sensor Through-Beam 0.197"" (5mm) Phototransistor Module, Connector"
"Optical Sensor Through-Beam 0.197"" (5mm) Phototransistor Module, PC Pins, Slot Type"
"Optical Sensor Through-Beam 0.197"" (5mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.197"" (5mm) Phototransistor Slotted Module"
"Optical Sensor Through-Beam 0.197"" (5mm) PNP - Dark-ON/Light-ON - Selectable Module, Pre-Wired"
"Optical Sensor Through-Beam 0.197"" (5mm) PNP - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type"
"Optical Sensor Through-Beam 0.197"" (5mm) PNP - Open Collector Module, Wire Leads, Slot Type"
"Optical Sensor Through-Beam 0.197"" (5mm) PNP - Open Collector/Dark-ON Module, Wire Leads, Slot Type"
"Optical Sensor Through-Beam 0.197"" (5mm)"
"Optical Sensor Through-Beam 0.200"" (5.08mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.200"" (5.08mm) Phototransistor Slotted, PC Pins"
"Optical Sensor Through-Beam 0.200"" (5.08mm) Transistor Module, PC Pins, Slot Type"
"Optical Sensor Through-Beam 0.236"" (6mm) Phototransistor Module, PC Pins, Slot Type"
"Optical Sensor Through-Beam 0.236"" (6mm) Transistor Slotted Module"
"Optical Sensor Through-Beam 0.394"" (10mm) Module, Connector, Slot Type"
"Optical Sensor Through-Beam 0.394"" (10mm) PCB Mount"
"Optical Sensor Through-Beam 0.591"" (15mm) Phototransistor Module, PC Pins, Slot Type"
"Optical Sensor Through-Beam 11.811"" (300mm) Module, Wire Leads"
"Optical Sensor Through-Beam 196.850"" (5m) Box"
1700NM INGAAS PIN PD 0.3 AA 3MM
1700NM INGAAS PIN PD 0.3 AA TO 4
525NM PD 3MM PLASTIC FLAT LENS P
5MM SLOT L/D-ON NPN 3M
940NM PD 5MM PLASTIC ROUND LENS
950NM TO-46 METAL CAN DRIP LENS
L-SHP 5MM PW PNP 3M ROBOTIC
Optical Sensor 850nm Switch Open Drain
Optical Sensor 880nm Encoder Open Collector Radial, 4 Lead, Side View
Optical Sensor 900nm Encoder Open Collector 4-SIP
Optical Sensor 900nm Photo Detector, Logic Output Logic Radial, Side View
Optical Sensor 940nm Photo Detector, Logic Output Logic Radial - 4 Leads
Optical Sensor Photo Detector, Logic Output Cylinder, Threaded - M12
Optical Sensor Photo Detector, Logic Output Cylinder, Threaded - M14
Optical Sensor Through-Beam 5mm Module, Connector, Slot Type
Optical Sensor
Photodetector Sensor Analog Voltage Output
Photodiode 10ms Module
Photodiode 1300nm 45° TO-46-3 Lens Top Metal Can
Photodiode 1300nm 45°
Photodiode 1414 (3535 Metric)
Photodiode 2-SMD, J-Lead
Photodiode 2-SMD, No Lead
Photodiode 3ms TO-205AA, TO-5-3 Metal Can
Photodiode 420nm 110ps 14-WBGA
Photodiode 420nm 110ps 8-WBGA
Photodiode 420nm 160ps 8-WBGA
Photodiode 420nm 1ns 4-SMD, No Lead
Photodiode 420nm 250ps 36-WBGA
Photodiode 420nm 300ps 4-SMD, No Lead
Photodiode 420nm 600ps 4-SMD, No Lead
Photodiode 525nm 110°
Photodiode 525nm 24°
PHOTODIODE 525NM GAP TO39 FLAT L
Photodiode 700nm 20ns
Photodiode 780nm TO-206AA, TO-18-3 Metal Can
Photodiode 800nm 300ps 3-LCC
Photodiode 800nm 300ps 6-LCC
Photodiode 800nm 300ps TO-46-2 Metal Can
Photodiode 800nm 300ps TO-46-3 Metal Can
Photodiode 800nm TO-5 Variant, 4 Leads, Lens Top Metal Can
Photodiode 840nm 30ns 120° 6-VDFN Exposed Pad
Photodiode 850nm 120° 3-SMD, Gull Wing
Photodiode 850nm 300ns 150° 16-XFBGA, CSPBGA
Photodiode 850nm 300ns 150° 32-XFBGA, CSPBGA
Photodiode 850nm 300ns 150° 4-XFBGA, CSPBGA
Photodiode 850nm 300ns 150° 5-XFBGA, CSPBGA
Photodiode 850nm 300ns 150° 8-XFBGA, CSPBGA
Photodiode 850nm 45µs 80° Radial
Photodiode 875nm 110° 2-SMD, Gull Wing
Photodiode 875nm 110° 2-SMD, Z-Bend
Photodiode 875nm 7.5ns 56° 2-SMD, Gull Wing
Photodiode 875nm 7.5ns 56° 2-SMD, Z-Bend
Photodiode 880nm 5-SIP Module
Photodiode 880nm 6ns 20°
Photodiode 900nm 50ns 60° Radial
Photodiode 900nm 50ns Radial, Side View
Photodiode 900nm TO-18-2 Metal Can
Photodiode 905nm 600ps 3-LCC
Photodiode 905nm 600ps 3-SMD, No Lead
Photodiode 905nm 600ps 6-LCC
Photodiode 905nm 600ps 6-SMD, No Lead
Photodiode 905nm 600ps TO-46-2 Metal Can
Photodiode 905nm 600ps TO-46-3 Metal Can
Photodiode 925nm 2µs 130°
Photodiode 940nm 10µs 4-SMD, No Lead
Photodiode 940nm 20ns TO-5 Variant, 4 Leads, Lens Top Metal Can
Photodiode 940nm 2ns TO-5 Variant, 2 Leads, Lens Top Metal Can
Photodiode 940nm 45ns TO-5 Variant, 2 Leads, Lens Top Metal Can
Photodiode 940nm 50ns Radial
Photodiode 940nm 6µs 1206 (3216 Metric)
Photodiode 940nm 6µs 2-SMD, No Lead
Photodiode 940nm 70ns TO-5 Variant, 2 Leads, Lens Top Metal Can
Photodiode 940nm Radial
Photodiode 940nm TO-18-2 Metal Can
Photodiode 940nm TO-205AA, TO-5-3 Metal Can
Photodiode 940nm
Photodiode 950nm 100ns TO-46-3 Lens Top Metal Can
Photodiode 950nm 100ns TO-5 Variant, 2 Leads, Lens Top Metal Can
Photodiode 950nm 100ns TO-5-3 Metal Can Flat Lens ISO
Photodiode 950nm TO-205AA, TO-5-3 Metal Can
Photodiode 950nm, 1650nm 100ns 8-SMD, No Lead
Photodiode 950nm, 1650nm 100ns TO-39-3 Lens Top Metal Can
Photodiode 950nm
Photodiode Radial
Photodiode TO-18-4 Metal Can
Photodiode TO-206AA, TO-18-3 Metal Can
Photodiode TO-39-3 Metal Can
Photodiode TO-46-2 Metal Can
Photodiode TO-46-3 Lens Top Metal Can
Photodiode TO-46-3 Metal Can
Photodiode TO-5 Variant, 3 Leads, Lens Top Metal Can
Remote Receiver Sensor, 36.0kHz 8m Through Hole
Remote Receiver Sensor, 36.7kHz 8m Through Hole
Remote Receiver Sensor, 38.0kHz 10.5m Through Hole
Remote Receiver Sensor, 38.0kHz 10m Through Hole
Remote Receiver Sensor, 38.0kHz 5m Through Hole
Remote Receiver Sensor, 38.0kHz 8.5m Through Hole
Remote Receiver Sensor, 38.0kHz 8m Through Hole
Remote Receiver Sensor, 38.0kHz Through Hole
Remote Receiver Sensor, 40.0kHz 10.5m Through Hole
Remote Receiver Sensor, 40.0kHz 10m Through Hole
Remote Receiver Sensor, 40.0kHz 5m Surface Mount
Remote Receiver Sensor, 40.0kHz 8.5m Through Hole
Remote Receiver Sensor, 56.8kHz 10.5m Through Hole
Remote Receiver Sensor, 56.8kHz 10m Through Hole
Remote Receiver Sensor, 56.8kHz 8.5m Through Hole
Remote Receiver Sensor,
SENSOR PHOTODIODE 1650NM TO46-4
SENSOR PHOTODIODE 420NM 14WBGA
SENSOR PHOTODIODE 420NM 4SMD
SENSOR PHOTODIODE 420NM 8WBGA
SENSOR PHOTODIODE 690NM 0805
SENSOR PHOTODIODE 840NM 6VDFN
SENSOR PHOTODIODE 940NM 0805
SENSOR PHOTODIODE 940NM TO8
SENSOR PHOTODIODE 950NM 6VDFN
SENSOR PHOTODIODE 960NM RADIAL
SENSOR PHOTODIODE TO5-8 MET CAN
SENSOR PHOTODIODE TO8 12 LEADS
SI QUAD PD 50MM TO8
SIC PD 0.06MM TO52 ISO
SIC PD 0.2MM TO52 ISO
SIC PD 0.5MM TO52 ISO
SIC PD 1.0MM TO52 ISO
SILICON PHOTO DETECTOR

<< Prev Next >>