Vishay Intertechnology, Inc. Photodiodes VEMD5080X01

Description
Photodiode 950nm 70ns 65° 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
Photodiode 950nm 70ns 65° 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD5080X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 950nm 70ns 65° 4-SMD, No Lead Exposed Pad

Photodiode 950nm 70ns 65° 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Photodiodes - VEMD5080X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD5080X01CT-ND
Photodiodes VEMD5080X01CT-ND
Photodiode 950nm 70ns 65° 4-SMD, No Lead Exposed Pad

Photodiode 950nm 70ns 65° 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Photodiodes - VEMD5080X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD5080X01TR-ND
Photodiodes VEMD5080X01TR-ND
Photodiode 950nm 70ns 65° 4-SMD, No Lead Exposed Pad

Photodiode 950nm 70ns 65° 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - 1372038-VEMD5080X01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1372038-VEMD5080X01
Sensors, Transducers - Optical Sensors - Photodiodes 1372038-VEMD5080X01
Win Source Part Number: 1372038-VEMD5080X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Exposed Pad Base Product Number: VEMD5080 Mounting Type: Surface Mount HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 20 V Diode Type: PIN Viewing Angle: 65° Response Time: 70ns Wavelength: 950nm Spectral Range: 350nm ~ 1100nm Active Area: 7.5mm²

Win Source Part Number: 1372038-VEMD5080X01
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, No Lead Exposed Pad
Base Product Number: VEMD5080
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 20 V
Diode Type: PIN
Viewing Angle: 65°
Response Time: 70ns
Wavelength: 950nm
Spectral Range: 350nm ~ 1100nm
Active Area: 7.5mm²

Buy Now Datasheet
Photodiodes - 1612055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1612055
Photodiodes 1612055
PIN Photodiode 45uA 350-1070nm QFN

PIN Photodiode 45uA 350-1070nm QFN

Supplier's Site
Photodiodes - 1612178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1612178
Photodiodes 1612178
PIN Photodiode 45uA 350-1070nm QFN

PIN Photodiode 45uA 350-1070nm QFN

Supplier's Site
Photodiodes - 1612178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1612178P
Photodiodes 1612178P
PIN Photodiode 45uA 350-1070nm QFN

PIN Photodiode 45uA 350-1070nm QFN

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
VEMD5080X01
Photodiodes VEMD5080X01
Photodiodes Top view 350-1100nm +/-65 deg

Photodiodes Top view 350-1100nm +/-65 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD5080X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD5080X01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD5080X01
SENSOR PHOTODIODE 950NM 4SMD

SENSOR PHOTODIODE 950NM 4SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number VEMD5080X01DKR-ND 1372038-VEMD5080X01 1612055 1612178P VEMD5080X01 VEMD5080X01
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR IR IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å) 350 nm (3500 Å) 350 nm (3500 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å) 950 nm (9500 Å) 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photosensor amplifiers - C8366-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Material Indium Gallium Arsenide
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details