Vishay Silicon PIN Photodiode VEMD4010X0
Vishay Silicon PIN Photodiode VEMD4010X0
Vishay Silicon PIN Photodiode VEMD4010X0
SENSOR PHOTODIODE 910NM 0805
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 2065755 | 2065757P | 751-VEMD4010X01DKR-ND | VEMD4010X01 |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | PIN Photodiode | PIN Photodiode | |
| Spectral Response Range | 550 nm (5500 Å) | 550 nm (5500 Å) | 550 to 1040 nm (5500 to 10400 Å) | |
| Peak Sensitivity Wavelength | 910 nm (9100 Å) | 910 nm (9100 Å) | 910 nm (9100 Å) | |
| Photodiode Material | Silicon; Si |