Win Source Part Number: 1372043-VEMD2523X01
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 2A (4 Weeks)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD
Base Product Number: VEMD2523
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Diode Type: PIN
Viewing Angle: 70°
Response Time: 100ns
Wavelength: 900nm
Spectral Range: 350nm ~ 1120nm
Current - Dark (Typ): 1nA
Active Area: 0.23mm²
Photodiode 900nm 100ns 70° 2-SMD
Photodiode 900nm 100ns 70° 2-SMD
Photodiode 900nm 100ns 70° 2-SMD
Photodiodes Gullwing 350-1120nm +/-35 deg
SENSOR PHOTODIODE 900NM 2SMD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 1372043-VEMD2523X01 | VEMD2523X01CT-ND | VEMD2523X01 | VEMD2523X01 |
| Product Name | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | |||
| Photodiode Spectral Response | IR | |||
| Spectral Response Range | 350 to 1120 nm (3500 to 11200 Å) | |||
| Peak Sensitivity Wavelength | 900 nm (9000 Å) |