Vishay Intertechnology, Inc. Photodiodes VEMD5510CF-GS15

Description
Photodiode 540nm 70ns 130° 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
Photodiode 540nm 70ns 130° 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-VEMD5510CF-GS15TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 540nm 70ns 130° 4-SMD, No Lead Exposed Pad

Photodiode 540nm 70ns 130° 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Photodiodes - 751-VEMD5510CF-GS15CT-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 540NM 4SMD

SENSOR PHOTODIODE 540NM 4SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
VEMD5510CF-GS15
Photodiodes VEMD5510CF-GS15
Photodiodes 540nm 0.6uA 80pF w/ supression filter

Photodiodes 540nm 0.6uA 80pF w/ supression filter

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 751-VEMD5510CF-GS15TR-ND VEMD5510CF-GS15
Product Name Photodiodes Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 440 to 620 nm (4400 to 6200 Å)
Peak Sensitivity Wavelength 540 nm (5400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1227-33BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 340 to 1000 nm (3400 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.17 mm (0.1250 inch)
View Details