DigiKey Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
| Product Name | Notes |
|---|---|
| IR SENSOR IC 33KHZ,-E3 | |
| IR SENSOR IC 36KHZ, E3 | |
| IR SENSOR IC 38KHZ, E3 | |
| IR SENSOR IC 40KHZ, E3 | |
| IR SENSOR IC 56KHZ, E3 | |
| Remote Receiver Sensor, 30.0kHz 30m Surface Mount | |
| Remote Receiver Sensor, 30.0kHz 40m Surface Mount | |
| Remote Receiver Sensor, 30.0kHz 40m Through Hole | |
| Remote Receiver Sensor, 30.0kHz 45m Surface Mount | |
| Remote Receiver Sensor, 30.0kHz 45m Through Hole | |
| Remote Receiver Sensor, 33.0kHz 30m Surface Mount | |
| Remote Receiver Sensor, 33.0kHz 40m Surface Mount | |
| Remote Receiver Sensor, 33.0kHz 40m Through Hole | |
| Remote Receiver Sensor, 33.0kHz 45m Surface Mount | |
| Remote Receiver Sensor, 33.0kHz 45m Through Hole | |
| Remote Receiver Sensor, 36.0kHz 30m Surface Mount | |
| Remote Receiver Sensor, 36.0kHz 40m Surface Mount | |
| Remote Receiver Sensor, 36.0kHz 40m Through Hole | |
| Remote Receiver Sensor, 36.0kHz 45m Surface Mount | |
| Remote Receiver Sensor, 36.0kHz 45m Through Hole | |
| Remote Receiver Sensor, 36.7kHz 40m Surface Mount | |
| Remote Receiver Sensor, 36.7kHz 45m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 24m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 30m Surface Mount | |
| Remote Receiver Sensor, 38.0kHz 30m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 40m Surface Mount | |
| Remote Receiver Sensor, 38.0kHz 40m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 45m Surface Mount | |
| Remote Receiver Sensor, 38.0kHz 45m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 45m | |
| Remote Receiver Sensor, 38.0kHz Through Hole | |
| Remote Receiver Sensor, 40.0kHz 30m Surface Mount | |
| Remote Receiver Sensor, 40.0kHz 40m Surface Mount | |
| Remote Receiver Sensor, 40.0kHz 40m Through Hole | |
| Remote Receiver Sensor, 40.0kHz 45m Surface Mount | |
| Remote Receiver Sensor, 40.0kHz 45m Through Hole | |
| Remote Receiver Sensor, 40.0kHz 45m | |
| Remote Receiver Sensor, 56.0kHz 30m Surface Mount | |
| Remote Receiver Sensor, 56.0kHz 40m Surface Mount | |
| Remote Receiver Sensor, 56.0kHz 40m Through Hole | |
| Remote Receiver Sensor, 56.0kHz 45m Surface Mount | |
| Remote Receiver Sensor, 56.0kHz 45m Through Hole | |
| Remote Receiver Sensor, 56.0kHz 45m | |
| Remote Receiver Sensor, 56.8kHz 45m Through Hole | |
| SENSOR REMOTE REC 30.0KHZ 45M | |
| SENSOR REMOTE REC 33.0KHZ 30M | |
| SENSOR REMOTE REC 33.0KHZ 40M | |
| SENSOR REMOTE REC 33.0KHZ 45M | |
| SENSOR REMOTE REC 36.0KHZ 40M | |
| SENSOR REMOTE REC 36.0KHZ 45M | |
| SENSOR REMOTE REC 38.0KHZ 40M | |
| SENSOR REMOTE REC 38.0KHZ 45M | |
| SENSOR REMOTE REC 40.0KHZ 40M | |
| SENSOR REMOTE REC 40.0KHZ 45M | |
| SENSOR REMOTE REC 56.0KHZ 45M |
| << Prev | Next >> |