SENSOR PHOTODIODE 830NM 0805
SENSOR PHOTODIODE 830NM 0805
SENSOR PHOTODIODE 830NM 0805
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | 751-VEMD4160X02DKR-ND |
| Product Name | Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 730 to 960 nm (7300 to 9600 Å) |
| Peak Sensitivity Wavelength | 830 nm (8300 Å) |