Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP75336TT

Description
Remote Receiver Sensor, 36.0kHz 45m Surface Mount
Request a Quote Datasheet
Description
Remote Receiver Sensor, 36.0kHz 45m Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP75336TTTR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP75336TTTR-ND
Photo Detectors - Remote Receiver TSOP75336TTTR-ND
Remote Receiver Sensor, 36.0kHz 45m Surface Mount

Remote Receiver Sensor, 36.0kHz 45m Surface Mount

Buy Now Datasheet
Photo Detectors - Remote Receiver - TSOP75336TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP75336TTDKR-ND
Photo Detectors - Remote Receiver TSOP75336TTDKR-ND
Remote Receiver Sensor, 36.0kHz 45m Surface Mount

Remote Receiver Sensor, 36.0kHz 45m Surface Mount

Buy Now Datasheet
Photo Detectors - Remote Receiver - TSOP75336TTCT-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP75336TTCT-ND
Photo Detectors - Remote Receiver TSOP75336TTCT-ND
Remote Receiver Sensor, 36.0kHz 45m Surface Mount

Remote Receiver Sensor, 36.0kHz 45m Surface Mount

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP75336TT
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP75336TT
SENSOR REMOTE REC 36.0KHZ 45M

SENSOR REMOTE REC 36.0KHZ 45M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP75336TTTR-ND TSOP75336TT
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si photodiodes - S9195 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details