Vishay Intertechnology, Inc. Photodiodes VEMD1060X01

Description
PIN Photodiode 1.8uA 350-1070nm SMD 0805
Request a Quote Datasheet
Description
PIN Photodiode 1.8uA 350-1070nm SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1612161P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1612161P
Photodiodes 1612161P
PIN Photodiode 1.8uA 350-1070nm SMD 0805

PIN Photodiode 1.8uA 350-1070nm SMD 0805

Supplier's Site
Photodiodes - 1612051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1612051
Photodiodes 1612051
PIN Photodiode 1.8uA 350-1070nm SMD 0805

PIN Photodiode 1.8uA 350-1070nm SMD 0805

Supplier's Site
Photodiodes - 1612161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1612161
Photodiodes 1612161
PIN Photodiode 1.8uA 350-1070nm SMD 0805

PIN Photodiode 1.8uA 350-1070nm SMD 0805

Supplier's Site
Photodiodes - VEMD1060X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD1060X01CT-ND
Photodiodes VEMD1060X01CT-ND
Photodiode 820nm 60ns 140° 0805 (2012 Metric)

Photodiode 820nm 60ns 140° 0805 (2012 Metric)

Buy Now Datasheet
Photodiodes - VEMD1060X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD1060X01TR-ND
Photodiodes VEMD1060X01TR-ND
Photodiode 820nm 60ns 140° 0805 (2012 Metric)

Photodiode 820nm 60ns 140° 0805 (2012 Metric)

Buy Now Datasheet
Photodiodes - VEMD1060X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 820nm 60ns 140° 0805 (2012 Metric)

Photodiode 820nm 60ns 140° 0805 (2012 Metric)

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - 1372036-VEMD1060X01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1372036-VEMD1060X01
Sensors, Transducers - Optical Sensors - Photodiodes 1372036-VEMD1060X01
Win Source Part Number: 1372036-VEMD1060X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: VEMD1060 Mounting Type: Surface Mount HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 20 V Diode Type: PIN Viewing Angle: 140° Response Time: 60ns Wavelength: 820nm Spectral Range: 350nm ~ 1070nm Current - Dark (Typ): 5nA Active Area: 0.23mm²

Win Source Part Number: 1372036-VEMD1060X01
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: VEMD1060
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 20 V
Diode Type: PIN
Viewing Angle: 140°
Response Time: 60ns
Wavelength: 820nm
Spectral Range: 350nm ~ 1070nm
Current - Dark (Typ): 5nA
Active Area: 0.23mm²

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
VEMD1060X01
Photodiodes VEMD1060X01
Photodiodes 0805 top view 350-1070nm +/-70 deg

Photodiodes 0805 top view 350-1070nm +/-70 deg

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes
VEMD1060X01
Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes VEMD1060X01
20V 820nm ±70° 350nm~1070nm 10pA 0805 Photodiodes ROHS

20V 820nm ±70° 350nm~1070nm 10pA 0805 Photodiodes ROHS

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD1060X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD1060X01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD1060X01
SENSOR PHOTODIODE 820NM 0805

SENSOR PHOTODIODE 820NM 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 1612161P 1612051 VEMD1060X01CT-ND 1372036-VEMD1060X01 VEMD1060X01 VEMD1060X01 VEMD1060X01
Product Name Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR IR IR
Spectral Response Range 350 nm (3500 Å) 350 nm (3500 Å) 350 to 1070 nm (3500 to 10700 Å) 350 to 1070 nm (3500 to 10700 Å)
Peak Sensitivity Wavelength 820 nm (8200 Å) 820 nm (8200 Å) 820 nm (8200 Å) 820 nm (8200 Å)
Photodiode Package 0805 0805 SMT; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
InGaAs photodiodes - G12183-210K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2550 nm (9000 to 25500 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.17 mm (0.1250 inch)
View Details