Vishay Precision Group Photodiodes VBP104FAS

Description
Photodiode 950nm 100ns 130° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Photodiode 950nm 100ns 130° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-1494-1-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1494-1-ND
Photodiodes 751-1494-1-ND
Photodiode 950nm 100ns 130° 2-SMD, Gull Wing

Photodiode 950nm 100ns 130° 2-SMD, Gull Wing

Buy Now Datasheet
Photodiodes - 751-1494-6-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1494-6-ND
Photodiodes 751-1494-6-ND
Photodiode 950nm 100ns 130° 2-SMD, Gull Wing

Photodiode 950nm 100ns 130° 2-SMD, Gull Wing

Buy Now Datasheet
Photodiodes - 751-1494-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1494-2-ND
Photodiodes 751-1494-2-ND
Photodiode 950nm 100ns 130° 2-SMD, Gull Wing

Photodiode 950nm 100ns 130° 2-SMD, Gull Wing

Buy Now Datasheet
Photodiodes - 7689382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7689382
Photodiodes 7689382
PIN Photodiode 870/950nm SMD2 GW

PIN Photodiode 870/950nm SMD2 GW

Supplier's Site
Photodiodes - 7689382P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7689382P
Photodiodes 7689382P
PIN Photodiode 870/950nm SMD2 GW

PIN Photodiode 870/950nm SMD2 GW

Supplier's Site
Photodiodes - 1653014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1653014
Photodiodes 1653014
PIN Photodiode 870/950nm SMD2 GW

PIN Photodiode 870/950nm SMD2 GW

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
VBP104FAS
Photodiodes VBP104FAS
Photodiodes Gullwing 780-1050nm +/-65 deg

Photodiodes Gullwing 780-1050nm +/-65 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VBP104FAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VBP104FAS
Sensors, Transducers - Optical Sensors - Photodiodes VBP104FAS
SENSOR PHOTODIODE 950NM 2SMD GW

SENSOR PHOTODIODE 950NM 2SMD GW

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 751-1494-1-ND 7689382 7689382P VBP104FAS VBP104FAS
Product Name Photodiodes Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR IR IR
Spectral Response Range 780 to 1050 nm (7800 to 10500 Å) 780 to 1050 nm (7800 to 10500 Å) 780 nm (7800 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å) 950 nm (9500 Å) 950 nm (9500 Å)
Photodiode Package SMT; 2-SMD, Gull Wing Gw GW
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G14942-32 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details