Vishay Precision Group Photodiodes VEMD2000X01

Description
Photodiode 940nm 100ns 30° 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Photodiode 940nm 100ns 30° 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD2000X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD2000X01CT-ND
Photodiodes VEMD2000X01CT-ND
Photodiode 940nm 100ns 30° 2-SMD, Z-Bend

Photodiode 940nm 100ns 30° 2-SMD, Z-Bend

Buy Now Datasheet
Photodiodes - VEMD2000X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 100ns 30° 2-SMD, Z-Bend

Photodiode 940nm 100ns 30° 2-SMD, Z-Bend

Buy Now Datasheet
Photodiodes - VEMD2000X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD2000X01TR-ND
Photodiodes VEMD2000X01TR-ND
Photodiode 940nm 100ns 30° 2-SMD, Z-Bend

Photodiode 940nm 100ns 30° 2-SMD, Z-Bend

Buy Now Datasheet
Photodiodes - 2576908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576908
Photodiodes 2576908
Photo Diode SMD REV. Gullwing Filter-e3

Photo Diode SMD REV. Gullwing Filter-e3

Supplier's Site
Photodiodes - 2576908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576908P
Photodiodes 2576908P
Photo Diode SMD REV. Gullwing Filter-e3

Photo Diode SMD REV. Gullwing Filter-e3

Supplier's Site
Photodiodes - 2576907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576907
Photodiodes 2576907
Photo Diode SMD REV. Gullwing Filter-e3

Photo Diode SMD REV. Gullwing Filter-e3

Supplier's Site
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD2000X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD2000X01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD2000X01
SENSOR PHOTODIODE 940NM 2SMD

SENSOR PHOTODIODE 940NM 2SMD

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
VEMD2000X01
Photodiodes VEMD2000X01
Photodiodes Reverse gullwing 750-1050nm +/-15 deg

Photodiodes Reverse gullwing 750-1050nm +/-15 deg

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number VEMD2000X01CT-ND 2576908 VEMD2000X01 VEMD2000X01
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 1050 nm (7500 to 10500 Å) 750 to 1050 nm (7500 to 10500 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å) 830 nm (8300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S11141-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 10 mm (0.3937 inch)
Active Area Height 10 mm (0.3937 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details