Vishay Precision Group Photodiodes VBP104FASR

Description
Photodiode 950nm 100ns 130° 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Photodiode 950nm 100ns 130° 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-1495-6-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1495-6-ND
Photodiodes 751-1495-6-ND
Photodiode 950nm 100ns 130° 2-SMD, Z-Bend

Photodiode 950nm 100ns 130° 2-SMD, Z-Bend

Buy Now Datasheet
Photodiodes - 751-1495-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1495-2-ND
Photodiodes 751-1495-2-ND
Photodiode 950nm 100ns 130° 2-SMD, Z-Bend

Photodiode 950nm 100ns 130° 2-SMD, Z-Bend

Buy Now Datasheet
Photodiodes - 751-1495-1-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1495-1-ND
Photodiodes 751-1495-1-ND
Photodiode 950nm 100ns 130° 2-SMD, Z-Bend

Photodiode 950nm 100ns 130° 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
VBP104FASR
Photodiodes VBP104FASR
Photodiodes Reverse gullwing 780-1050nm +/-65 deg

Photodiodes Reverse gullwing 780-1050nm +/-65 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VBP104FASR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VBP104FASR
Sensors, Transducers - Optical Sensors - Photodiodes VBP104FASR
SENSOR PHOTODIODE 950NM 2SMD

SENSOR PHOTODIODE 950NM 2SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number 751-1495-6-ND VBP104FASR VBP104FASR
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 780 to 1050 nm (7800 to 10500 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Si photodiodes - S16392-01CT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
View Details
Photo Detectors - Remote Receiver - 425-1131-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package THT
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers