Kingbright Corporation Photodiodes WP7113PD1BT/BD-P22

Description
Photodiode 940nm 6ns 20° Radial
Request a Quote Datasheet
Description
Photodiode 940nm 6ns 20° Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 754-2221-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
754-2221-ND
Photodiodes 754-2221-ND
Photodiode 940nm 6ns 20° Radial

Photodiode 940nm 6ns 20° Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes 5mm PHOTODIODE

Photodiodes 5mm PHOTODIODE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 754-2221-ND WP7113PD1BT/BD-P22
Product Name Photodiodes Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 670 to 1070 nm (6700 to 10700 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Photodiode Package Leaded; THT; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details