Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Win Source Part Number: 1005585-VEMD5510C
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Package: Tape & Reel
Response Time: 70ns
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: PIN
Viewing Angle: 130°
Wavelength: 550nm
Spectral Range: 440nm ~ 700nm
Current - Dark (Typ): 200pA
Active Area: 7.5mm²
Package / Case: 4-SMD, No Lead Exposed Pad
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.49.1050
Mfr: Vishay Semiconductor Opto Division
Other Names: VEMD5510CTR,VEMD5510
Base Product Number: VEMD5510
SENSOR PHOTODIODE 550NM 4SMD
20V 550nm 440nm~700nm ±65° 200pA SMD-4P,4x5mm Photodiodes ROHS
Photodiodes Top view 440-700nm +/-65 deg
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | VEMD5510CDKR-ND | 1005585-VEMD5510C | VEMD5510C | VEMD5510C | VEMD5510C |
| Product Name | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | ||||
| Photodiode Spectral Response | Visible | ||||
| Spectral Response Range | 440 to 700 nm (4400 to 7000 Å) | 440 to 700 nm (4400 to 7000 Å) | |||
| Peak Sensitivity Wavelength | 550 nm (5500 Å) | 550 nm (5500 Å) |