Vishay Intertechnology, Inc. Photodiodes VEMD6110X01

Description
Photodiode 950nm 100ns 60° 3-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 950nm 100ns 60° 3-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD6110X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD6110X01CT-ND
Photodiodes VEMD6110X01CT-ND
Photodiode 950nm 100ns 60° 3-SMD, No Lead

Photodiode 950nm 100ns 60° 3-SMD, No Lead

Buy Now Datasheet
Photodiodes - VEMD6110X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD6110X01TR-ND
Photodiodes VEMD6110X01TR-ND
Photodiode 950nm 100ns 60° 3-SMD, No Lead

Photodiode 950nm 100ns 60° 3-SMD, No Lead

Buy Now Datasheet
Photodiodes - VEMD6110X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 950nm 100ns 60° 3-SMD, No Lead

Photodiode 950nm 100ns 60° 3-SMD, No Lead

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - 1103819-VEMD6110X01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1103819-VEMD6110X01
Sensors, Transducers - Optical Sensors - Photodiodes 1103819-VEMD6110X01
Win Source Part Number: 1103819-VEMD6110X01 Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: Automotive, AEC-Q101 Package: Tape & Reel Response Time: 100ns Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32 V Viewing Angle: 60° Wavelength: 950nm Spectral Range: 750nm ~ 1050nm Current - Dark (Typ): 1nA Package / Case: 3-SMD, No Lead Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): VEMD6110X01VEMD6110X 01.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.49.1050 Mfr: Vishay Semiconductor Opto Division Other Names: VEMD6110X01DKR,VEMD6 110X01TR,VEMD6110X01 CT Base Product Number: VEMD6110

Win Source Part Number: 1103819-VEMD6110X01
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Series: Automotive, AEC-Q101
Package: Tape & Reel
Response Time: 100ns
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 32 V
Viewing Angle: 60°
Wavelength: 950nm
Spectral Range: 750nm ~ 1050nm
Current - Dark (Typ): 1nA
Package / Case: 3-SMD, No Lead
Temperature Range - Operating: -40°C ~ 110°C
Alternative Parts (Cross-Reference): VEMD6110X01VEMD6110X01.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.49.1050
Mfr: Vishay Semiconductor Opto Division
Other Names: VEMD6110X01DKR,VEMD6110X01TR,VEMD6110X01CT
Base Product Number: VEMD6110

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
VEMD6110X01
Photodiodes VEMD6110X01
Photodiodes 1206 750 to 1050nm +/-60 deg

Photodiodes 1206 750 to 1050nm +/-60 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD6110X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD6110X01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD6110X01
SENSOR PHOTODIODE 950NM 3SMD

SENSOR PHOTODIODE 950NM 3SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number VEMD6110X01CT-ND 1103819-VEMD6110X01 VEMD6110X01 VEMD6110X01
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 1050 nm (7500 to 10500 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
InGaAs photodiodes - G8370-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details