Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP95356TT

Description
Remote Receiver Sensor, 56.0kHz 24m Surface Mount
Request a Quote Datasheet
Description
Remote Receiver Sensor, 56.0kHz 24m Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 751-TSOP95356TTTR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-TSOP95356TTTR-ND
Photo Detectors - Remote Receiver 751-TSOP95356TTTR-ND
Remote Receiver Sensor, 56.0kHz 24m Surface Mount

Remote Receiver Sensor, 56.0kHz 24m Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 751-TSOP95356TTTR-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S4111-16Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes for Special Applications - BPW 21 - OSRAM Opto Semiconductors
Specs
Photodiode Spectral Response Visible
Spectral Response Range 350 to 820 nm (3500 to 8200 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
4 suppliers