DigiKey Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
| Product Name | Notes |
|---|---|
| "Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Pre-Wired" | |
| "Optical Sensor Through-Beam 0.125"" (3.18mm) PCB Mount" | |
| "Optical Sensor Through-Beam 0.125"" (3.18mm) Phototransistor PCB Mount" | |
| "Optical Sensor Through-Beam 0.197"" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Connector, Slot Type" | |
| "Optical Sensor Through-Beam 0.197"" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type" | |
| "Optical Sensor Through-Beam 0.197"" (5mm) PNP - Dark-ON/Light-ON - Selectable Module, Connector, Slot Type" | |
| "Optical Sensor Through-Beam 0.197"" (5mm) PNP - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type" | |
| "Optical Sensor Through-Beam 0.197"" (5mm) PNP - Open Collector Module, Wire Leads, Slot Type" | |
| "Optical Sensor Through-Beam 0.200"" (5.08mm) Module, Pre-Wired" | |
| "Optical Sensor Through-Beam 0.201"" (5.1mm) PCB Mount" | |
| "Optical Sensor Through-Beam 0.236"" (6mm) Module, Connector, Slot Type" | |
| "Optical Sensor Through-Beam 0.236"" (6mm) Module, Wire Leads, Slot Type" | |
| "Optical Sensor Through-Beam 0.375"" (9.53mm) Module, Pre-Wired" | |
| "Optical Sensor Through-Beam 0.375"" (9.53mm) PCB Mount" | |
| 0603 SMD SIDEVIEW PACKAGE, PHOTO | |
| CdS Cells 520nm 10 ~ 100kOhms @ 10 lux | |
| CdS Cells 520nm 10 ~ 200kOhms @ 10 lux | |
| CdS Cells 520nm 10 ~ 30kOhms @ 10 lux | |
| CdS Cells 520nm 10 ~ 50kOhms @ 10 lux | |
| CdS Cells 520nm 11 ~ 27kOhms @ 10 lux | |
| CdS Cells 520nm 12 ~ 30kOhms @ 10 lux | |
| CdS Cells 520nm 12 ~ 58kOhms @ 10 lux | |
| CdS Cells 520nm 15 ~ 60kOhm @ 10 lux | |
| CdS Cells 520nm 16 ~ 33kOhms @ 10 lux | |
| CdS Cells 520nm 20 ~ 45kOhms @ 10 lux | |
| CdS Cells 520nm 23 ~ 33kOhms @ 10 lux | |
| CdS Cells 520nm 27 ~ 60kOhms @ 10 lux | |
| CdS Cells 520nm 3 ~ 11kOhms @ 10 lux | |
| CdS Cells 520nm 3.6 ~ 14.4kOhms @ 10 lux | |
| CdS Cells 520nm 4 ~ 11kOhms @ 10 lux | |
| CdS Cells 520nm 4 ~ 20kOhms @ 10 lux | |
| CdS Cells 520nm 40 ~ 120kOhms @ 10 lux | |
| CdS Cells 520nm 48 ~ 140kOhms @ 10 lux | |
| CdS Cells 520nm 50 ~ 150kOhms @ 10 lux | |
| CdS Cells 520nm 50 ~ 94kOhms @ 10 lux | |
| CdS Cells 520nm 8 ~ 16kOhms @ 10 lux | |
| CdS Cells 520nm 8 ~ 24kOhms @ 10 lux | |
| CdS Cells 520nm 80 ~ 200kOhms @ 10 lux | |
| CdS Cells 520nm 80 ~ 240kOhms @ 10 lux | |
| CdS Cells 520nm 9 ~ 20kOhms @ 10 lux | |
| MICRO SLOT SENSOR, F-SHAPED, L.O | |
| MICRO SLOT SENSOR, K-SHAPED, L.O | |
| MICRO SLOT SENSOR, L-SHAPED, L.O | |
| MICRO SLOT SENSOR, R-SHAPED, L.O | |
| MICRO SLOT SENSOR, T-SHAPED, L.O | |
| MICRO SLOT SENSOR, U-SHAPED, L.O | |
| Optical Sensor 880nm Photo Detector, Logic Output Open Collector 3-SIP, Side View | |
| Optical Sensor 880nm Photo Detector, Logic Output Open Collector Inverter 3-SIP, Side View | |
| Optical Sensor 880nm Photo Detector, Logic Output Open Collector Inverter Radial, 3 Lead, Side View | |
| Optical Sensor 880nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View | |
| Optical Sensor 880nm Photo Detector, Logic Output Open Collector TO-18 small | |
| Optical Sensor 880nm Photo Detector, Logic Output Push-Pull 3-SIP, Side View | |
| Optical Sensor 880nm Photo Detector, Logic Output Push-Pull Radial, 3 Lead, Side View | |
| Optical Sensor 935nm Photo Detector, Logic Output NPN 3-SIP, Side View | |
| Optical Sensor 935nm Photo Detector, Logic Output Open Collector 3-SIP, Side View | |
| Optical Sensor 935nm Photo Detector, Logic Output Open Collector Inverter 3-SIP, Side View | |
| Optical Sensor 935nm Photo Detector, Logic Output Open Collector Inverter Side View | |
| Optical Sensor 935nm Photo Detector, Logic Output Open Collector Inverter TO-18 small | |
| Optical Sensor 935nm Photo Detector, Logic Output Open Collector Side View | |
| Optical Sensor 935nm Photo Detector, Logic Output Open Collector TO-18 small | |
| Optical Sensor 935nm Photo Detector, Logic Output Push-Pull 3-SIP, Side View | |
| Optical Sensor 935nm Photo Detector, Logic Output Push-Pull Side View | |
| Optical Sensor 935nm Photo Detector, Logic Output Push-Pull TO-18 small | |
| Optical Sensor 940nm Photo Detector, Logic Output Push-Pull | |
| Optical Sensor Current Module | |
| Optical Sensor Through-Beam Phototransistor Radial | |
| Optical Sensor Through-Beam Phototransistor T-1 | |
| Photodiode 1µs | |
| Photodiode 10ns 61° | |
| Photodiode 10ns | |
| Photodiode 410nm 2µs Module | |
| Photodiode 550nm 100ns TO-5 Variant, 2 Leads, Lens Top Metal Can | |
| Photodiode 660nm 100ns 130° 2-SMD, No Lead | |
| Photodiode 660nm 10ns 120° 1210 (3225 Metric) | |
| Photodiode 660nm 15ns 120° Radial | |
| Photodiode 660nm 50ns 120° 1206 (3216 Metric) | |
| Photodiode 660nm 50ns 120° Radial | |
| Photodiode 660nm 50ns 40° Radial, 5mm Dia (T 1 3/4) | |
| Photodiode 800nm 1ns 20° TO-18-2 Metal Can | |
| Photodiode 800nm 1ns 80° TO-18-2 Metal Can | |
| Photodiode 800nm 2ns | |
| Photodiode 820nm 10ns 40° 2-SMD, No Lead | |
| Photodiode 820nm 10ns 40° Side View | |
| Photodiode 820nm Radial, Side View | |
| Photodiode 820nm Side View | |
| Photodiode 850nm 10ns 40° 2-SMD, No Lead | |
| Photodiode 850nm 10ns 40° Side View | |
| Photodiode 850nm 20ns 120° 2-SMD, Gull Wing | |
| Photodiode 850nm 2ns 140° Radial, 5mm Dia (T 1 3/4) | |
| Photodiode 850nm 2ns 140° Side View | |
| Photodiode 850nm 2ns 140° TO-18 small | |
| Photodiode 850nm 48-CLCC | |
| Photodiode 860nm 80° | |
| Photodiode 880nm 20ns | |
| Photodiode 880nm 5ns 40° Radial, 5mm Dia (T 1 3/4) | |
| Photodiode 880nm | |
| Photodiode 890nm | |
| Photodiode 900nm 10ns TO-5 Variant, 5 Leads, Lens Top Metal Can | |
| Photodiode 900nm 10ns TO-8 Style, 6 Leads | |
| Photodiode 900nm 11ns 84° TO-205AA, TO-5-3 Metal Can | |
| Photodiode 900nm 20ns 130° 2-SMD, No Lead | |
| Photodiode 900nm 2ns 140° TO-206AA, TO-18-3 Metal Can | |
| Photodiode 900nm 5µs 140° 2-SIP | |
| Photodiode 900nm 50ns 140° 2-SIP | |
| Photodiode 900nm 80° TO-206AA, TO-18-3 Metal Can | |
| Photodiode 940nm 1.5µs Chip with 34 Gauge BUSS Wire | |
| Photodiode 940nm 10ns 4-SMD, No Lead | |
| Photodiode 940nm 10ns Radial | |
| Photodiode 940nm 10ns Rectangular, Wire Leads | |
| Photodiode 940nm 13ns 120° Radial | |
| Photodiode 940nm 2.5µs Chip with 30 Gauge PVC Wire | |
| Photodiode 940nm 300ns Die | |
| Photodiode 940nm 30ns Chip with 34 Gauge BUSS Wire | |
| Photodiode 940nm 45ns 80° Radial | |
| Photodiode 940nm 45ns Radial | |
| Photodiode 940nm 50ns 120° 2-SMD, Gull Wing | |
| Photodiode 940nm 50ns 120° 2-SMD, Z-Bend | |
| Photodiode 940nm 50ns 120° Radial, Side View | |
| Photodiode 940nm 50ns 2-SMD, Gull Wing | |
| Photodiode 940nm 50ns 2-SMD, Z-Bend | |
| Photodiode 940nm 50ns Radial | |
| Photodiode 940nm 50ns TO-226-2, TO-92-2 Long Body | |
| Photodiode 940nm 6ns 2-SMD, Gull Wing | |
| Photodiode 940nm 6ns 2-SMD, No Lead | |
| Photodiode 940nm 6ns 2-SMD, Z-Bend | |
| Photodiode 940nm 6ns Radial, T-1 Lens | |
| Photodiode 940nm 6ns Radial | |
| Photodiode 940nm 7µs Chip with 30 Gauge PVC Wire | |
| Photodiode 950nm 100ns 120° Radial | |
| Photodiode 950nm 10ns 30° Radial, 3mm Dia (T-1) | |
| Photodiode 950nm 13ns 120° Radial | |
| Photodiode 950nm 13ns 63° TO-5 Variant, 2 Leads, Lens Top Metal Can | |
| Photodiode 950nm 13ns 70° TO-5 Variant, 4 Leads, Lens Top Metal Can | |
| Photodiode 950nm 13ns 72° TO-205AA, TO-5-3 Metal Can | |
| Photodiode 950nm 13ns Array - 16 Element | |
| Photodiode 950nm 13ns Array - 32 Element | |
| Photodiode 950nm 150ns Chip with 30 Gauge PVC Wire | |
| Photodiode 950nm 25ns Chip with 30 Gauge PVC Wire | |
| Photodiode 950nm 30ns Chip with 30 Gauge PVC Wire | |
| Photodiode 950nm 45ns Chip with 30 Gauge PVC Wire | |
| Photodiode 950nm 50ns 120° Radial | |
| Photodiode 950nm 50ns 59° Radial, 5mm Dia (T 1 3/4) | |
| Photodiode 950nm 50ns Chip with 30 Gauge PVC Wire | |
| Photodiode 950nm 6ns 48° Axial | |
| Photodiode 960nm Radial, Side View | |
| Photodiode 960nm Side View | |
| Photodiode 970nm 5µs 140° 2-SIP | |
| Photodiode Module | |
| Photodiode TO-18-2 Metal Can | |
| Photodiode TO-233AA, TO-8-3 Lens Top Metal Can | |
| Photodiode TO-5 Variant, 2 Leads, Lens Top Metal Can | |
| Remote Receiver Sensor, 36.7kHz 10m Through Hole | |
| Remote Receiver Sensor, 36.7kHz 16m Through Hole | |
| Remote Receiver Sensor, 36.7kHz 7m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 10m Through Hole, Right Angle | |
| Remote Receiver Sensor, 38.0kHz 10m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 16m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 7m Through Hole | |
| Remote Receiver Sensor, 38.0kHz Surface Mount | |
| Remote Receiver Sensor, 38.0kHz Through Hole | |
| Remote Receiver Sensor, 40.0kHz 16m Through Hole | |
| Remote Receiver Sensor, 56.9kHz 16m Through Hole | |
| SENSOR PHOTODIODE 350-820NM TO5 | |
| SENSOR PHOTODIODE 840-980NM RAD | |
| SENSOR PHOTODIODE 850-980NM RAD | |
| SENSOR PHOTODIODE 940NM 2SMD GW | |
| SLOT SENSOR, INFRARED LABEL SENS | |
| SLOT SENSOR, L-SHAPED, L.ON/D.ON | |
| SLOT SENSOR, T-SHAPED, L.ON/D.ON | |
| SLOT SENSOR, Y-SHAPED, L.ON/D.ON |
| << Prev | Next >> |