Win Source Part Number: 1057206-VEMD4110X01
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Series: *
Package: Tape & Reel
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.49.1050
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-VEMD4110X01DKR,7
Base Product Number: VEMD4110
SENSOR PHOTODIODE 910NM 0805
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 751-VEMD4110X01TR-ND | 2065759 | 2065759P | 1057206-VEMD4110X01 | VEMD4110X01 |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | ||||
| Spectral Response Range | 740 to 1040 nm (7400 to 10400 Å) | 740 nm (7400 Å) | 740 nm (7400 Å) | ||
| Peak Sensitivity Wavelength | 910 nm (9100 Å) | 910 nm (9100 Å) | 910 nm (9100 Å) | ||
| Photodiode Package | SMT; 0805 (2012 Metric) | 0805 | 0805 |