Photodiode 850nm 70ns 130° 8-SMD, No Lead
Photodiode 850nm 70ns 130° 8-SMD, No Lead
Photodiode 850nm 70ns 130° 8-SMD, No Lead
Photodiodes Top view 350-1100nm +/-65 deg
SENSOR PHOTODIODE 850NM 8SMD
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | VEMD8080TR-ND | VEMD8080 | VEMD8080 |
| Product Name | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | ||
| Photodiode Spectral Response | IR | ||
| Spectral Response Range | 350 to 1100 nm (3500 to 11000 Å) | ||
| Peak Sensitivity Wavelength | 850 nm (8500 Å) |