Vishay Precision Group Photodiodes VEMD10940F

Description
Photodiode 920nm 100ns 150° 2-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 920nm 100ns 150° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD10940FCT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD10940FCT-ND
Photodiodes VEMD10940FCT-ND
Photodiode 920nm 100ns 150° 2-SMD, No Lead

Photodiode 920nm 100ns 150° 2-SMD, No Lead

Buy Now Datasheet
Photodiodes - VEMD10940FDKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD10940FDKR-ND
Photodiodes VEMD10940FDKR-ND
Photodiode 920nm 100ns 150° 2-SMD, No Lead

Photodiode 920nm 100ns 150° 2-SMD, No Lead

Buy Now Datasheet
Photodiodes - VEMD10940FTR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD10940FTR-ND
Photodiodes VEMD10940FTR-ND
Photodiode 920nm 100ns 150° 2-SMD, No Lead

Photodiode 920nm 100ns 150° 2-SMD, No Lead

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - 1372037-VEMD10940F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1372037-VEMD10940F
Sensors, Transducers - Optical Sensors - Photodiodes 1372037-VEMD10940F
Win Source Part Number: 1372037-VEMD10940F Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, No Lead Base Product Number: VEMD10940 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Diode Type: PIN Viewing Angle: 150° Response Time: 100ns Wavelength: 920nm Spectral Range: 780nm ~ 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm²

Win Source Part Number: 1372037-VEMD10940F
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, No Lead
Base Product Number: VEMD10940
Mounting Type: Surface Mount, Right Angle
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Diode Type: PIN
Viewing Angle: 150°
Response Time: 100ns
Wavelength: 920nm
Spectral Range: 780nm ~ 1050nm
Current - Dark (Typ): 1nA
Active Area: 0.23mm²

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
VEMD10940F
Photodiodes VEMD10940F
Photodiodes Sideview 780-1050nm +/-75 deg

Photodiodes Sideview 780-1050nm +/-75 deg

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes
VEMD10940F
Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes VEMD10940F
60V 920nm 780nm~1050nm 1nA SMD Photodiodes ROHS

60V 920nm 780nm~1050nm 1nA SMD Photodiodes ROHS

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD10940F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD10940F
Sensors, Transducers - Optical Sensors - Photodiodes VEMD10940F
SENSOR PHOTODIODE 920NM 2SMD

SENSOR PHOTODIODE 920NM 2SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number VEMD10940FCT-ND 1372037-VEMD10940F VEMD10940F VEMD10940F VEMD10940F
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 780 to 1050 nm (7800 to 10500 Å) 780 to 1050 nm (7800 to 10500 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å) 920 nm (9200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S5345 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 620 nm (6200 Å)
View Details
Dual Silicon Photodiode - PR5030 - PREMA Semiconductor GmbH
PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 830 nm (8300 Å)
View Details