PHOTO EPI PIN DIODE 1206 SMD -e4
PHOTO EPI PIN DIODE 1206 SMD -e4
PHOTO EPI PIN DIODE 1206 SMD -e4
Photodiode 820nm 60ns 140° 1206 (3216 Metric), 3 PC Pad
Photodiode 820nm 60ns 140° 1206 (3216 Metric), 3 PC Pad
Photodiode 820nm 60ns 140° 1206 (3216 Metric), 3 PC Pad
SENSOR PHOTODIODE 820NM 1206
Photodiodes 1206 380 to 1070nm +/-70 deg
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 2576911 | VEMD6060X01DKR-ND | VEMD6060X01 | VEMD6060X01 |
| Product Name | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | PIN Photodiode | ||
| Spectral Response Range | 380 to 1070 nm (3800 to 10700 Å) | 380 to 1070 nm (3800 to 10700 Å) | ||
| Peak Sensitivity Wavelength | 820 nm (8200 Å) | 820 nm (8200 Å) | ||
| Photodiode Package | 1206 | SMT; 1206 (3216 Metric), 3 PC Pad |