Photodiode 820nm 30ns 130° 4-SMD, No Lead
Photodiode 820nm 30ns 130° 4-SMD, No Lead
Photodiode 820nm 30ns 130° 4-SMD, No Lead
Win Source Part Number: 1372041-VEMD5060X01
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 4 (72 Hours)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, No Lead
Base Product Number: VEMD5060
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 20 V
Diode Type: PIN
Viewing Angle: 130°
Response Time: 30ns
Wavelength: 820nm
Spectral Range: 350nm ~ 1070nm
Current - Dark (Typ): 200pA
Active Area: 7.5mm²
Photodiodes Top view 350-1070nm +/-65 deg
SENSOR PHOTODIODE 820NM 4SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | VEMD5060X01TR-ND | 1612174P | 1612054 | 1372041-VEMD5060X01 | VEMD5060X01 | VEMD5060X01 |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | |||||
| Photodiode Spectral Response | IR | IR | IR | |||
| Spectral Response Range | 350 to 1070 nm (3500 to 10700 Å) | 350 nm (3500 Å) | 350 nm (3500 Å) | |||
| Peak Sensitivity Wavelength | 820 nm (8200 Å) | 820 nm (8200 Å) | 820 nm (8200 Å) | |||
| Photodiode Package | SMT; 4-SMD, No Lead | QFN | Qfn |