Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP93536

Description
Remote Receiver Sensor, 36.0kHz 28m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 36.0kHz 28m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP93536-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP93536-ND
Photo Detectors - Remote Receiver TSOP93536-ND
Remote Receiver Sensor, 36.0kHz 28m Through Hole

Remote Receiver Sensor, 36.0kHz 28m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number TSOP93536-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S2385 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes for Special Applications - BPW 21 - OSRAM Opto Semiconductors
Specs
Photodiode Spectral Response Visible
Spectral Response Range 350 to 820 nm (3500 to 8200 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
4 suppliers