Photodiode 900nm 100ns 70° 2-SMD
Photodiode 900nm 100ns 70° 2-SMD
Photodiode 900nm 100ns 70° 2-SMD
SENSOR PHOTODIODE 900NM 2SMD
Photodiodes Sideview 350-1120nm +/-35 deg
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | VEMD2523SLX01CT-ND | VEMD2523SLX01 | VEMD2523SLX01 |
| Product Name | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | ||
| Photodiode Spectral Response | IR | ||
| Spectral Response Range | 350 to 1120 nm (3500 to 11200 Å) | ||
| Peak Sensitivity Wavelength | 900 nm (9000 Å) |