Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP75356TR

Description
Remote Receiver Sensor, 56.0kHz 45m Surface Mount
Request a Quote Datasheet
Description
Remote Receiver Sensor, 56.0kHz 45m Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP75356TR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP75356TR-ND
Photo Detectors - Remote Receiver TSOP75356TR-ND
Remote Receiver Sensor, 56.0kHz 45m Surface Mount

Remote Receiver Sensor, 56.0kHz 45m Surface Mount

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75356TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP75356TR
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP75356TR
SENSOR REMOTE REC 56.0KHZ 45M

SENSOR REMOTE REC 56.0KHZ 45M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP75356TR-ND TSOP75356TR
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S7509 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Avalanche Photodiodes - MTAPD-07-013 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers