Vishay Intertechnology, Inc. Photodiodes VEMD5510C-GS15

Description
Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD5510C-GS15-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad

Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
VEMD5510C-GS15
Photodiodes VEMD5510C-GS15
Photodiodes 550nm 0.6uA 440-700nm 80pF

Photodiodes 550nm 0.6uA 440-700nm 80pF

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number VEMD5510C-GS15-ND VEMD5510C-GS15
Product Name Photodiodes Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 440 to 700 nm (4400 to 7000 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs APDs - G8931-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 950 to 1700 nm (9500 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.17 mm (0.1250 inch)
View Details