Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP77438TT

Description
Remote Receiver Sensor, 38.0kHz 40m Surface Mount
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 40m Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP77438TTCT-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP77438TTCT-ND
Photo Detectors - Remote Receiver TSOP77438TTCT-ND
Remote Receiver Sensor, 38.0kHz 40m Surface Mount

Remote Receiver Sensor, 38.0kHz 40m Surface Mount

Buy Now Datasheet
Photo Detectors - Remote Receiver - TSOP77438TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP77438TTDKR-ND
Photo Detectors - Remote Receiver TSOP77438TTDKR-ND
Remote Receiver Sensor, 38.0kHz 40m Surface Mount

Remote Receiver Sensor, 38.0kHz 40m Surface Mount

Buy Now Datasheet
Photo Detectors - Remote Receiver - TSOP77438TTTR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP77438TTTR-ND
Photo Detectors - Remote Receiver TSOP77438TTTR-ND
Remote Receiver Sensor, 38.0kHz 40m Surface Mount

Remote Receiver Sensor, 38.0kHz 40m Surface Mount

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77438TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP77438TT
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP77438TT
SENSOR REMOTE REC 38.0KHZ 40M

SENSOR REMOTE REC 38.0KHZ 40M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP77438TTCT-ND TSOP77438TT
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S5106 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details