Photodiode 840nm 30ns 130° 4-TDFN Exposed Pad
Photodiode 840nm 30ns 130° 4-TDFN Exposed Pad
Photodiode 840nm 30ns 130° 4-TDFN Exposed Pad
SENSOR PHOTODIODE 840NM 4TDFN
Photodiodes Top view 700-1070nm +/-65 deg
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 1612057 | 1612182P | VEMD5160X01TR-ND | VEMD5160X01 | VEMD5160X01 |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes |
| Photodiode Spectral Response | IR | IR | IR | ||
| Spectral Response Range | 700 nm (7000 Å) | 700 nm (7000 Å) | 700 to 1070 nm (7000 to 10700 Å) | ||
| Peak Sensitivity Wavelength | 840 nm (8400 Å) | 840 nm (8400 Å) | 840 nm (8400 Å) | ||
| Photodiode Material | Silicon; Si | ||||
| Photodiode Package | Qfn | QFN | SMT; 4-TDFN Exposed Pad |