Vishay Intertechnology, Inc. Photodiodes VEMD5010X01

Description
Photodiode 940nm 100ns 65° 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
Photodiode 940nm 100ns 65° 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD5010X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 100ns 65° 4-SMD, No Lead Exposed Pad

Photodiode 940nm 100ns 65° 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Photodiodes - VEMD5010X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD5010X01TR-ND
Photodiodes VEMD5010X01TR-ND
Photodiode 940nm 100ns 65° 4-SMD, No Lead Exposed Pad

Photodiode 940nm 100ns 65° 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Photodiodes - VEMD5010X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD5010X01CT-ND
Photodiodes VEMD5010X01CT-ND
Photodiode 940nm 100ns 65° 4-SMD, No Lead Exposed Pad

Photodiode 940nm 100ns 65° 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Photodiodes - 1612053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1612053
Photodiodes 1612053
PIN Photodiode 48uA 430-1070nm QFN

PIN Photodiode 48uA 430-1070nm QFN

Supplier's Site
Photodiodes - 1612170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1612170
Photodiodes 1612170
PIN Photodiode 48uA 430-1070nm QFN

PIN Photodiode 48uA 430-1070nm QFN

Supplier's Site
Photodiodes - 1612170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1612170P
Photodiodes 1612170P
PIN Photodiode 48uA 430-1070nm QFN

PIN Photodiode 48uA 430-1070nm QFN

Supplier's Site
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD5010X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD5010X01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD5010X01
SENSOR PHOTODIODE 940NM 4SMD

SENSOR PHOTODIODE 940NM 4SMD

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
VEMD5010X01
Photodiodes VEMD5010X01
Photodiodes Top view 430-1100nm +/-65 deg

Photodiodes Top view 430-1100nm +/-65 deg

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number VEMD5010X01DKR-ND 1612053 1612170P VEMD5010X01 VEMD5010X01
Product Name Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR IR IR
Spectral Response Range 450 to 1100 nm (4500 to 11000 Å) 430 nm (4300 Å) 430 nm (4300 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å) 940 nm (9400 Å) 940 nm (9400 Å)
Photodiode Package SMT; 4-SMD, No Lead Exposed Pad Qfn QFN
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.17 mm (0.1250 inch)
View Details