Vishay Precision Group Photodiodes VBPW34S

Description
PIN Photodiode 430-1100nm SMD2 GW
Request a Quote Datasheet
Description
PIN Photodiode 430-1100nm SMD2 GW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 7689405P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7689405P
Photodiodes 7689405P
PIN Photodiode 430-1100nm SMD2 GW

PIN Photodiode 430-1100nm SMD2 GW

Supplier's Site
Photodiodes - 9195801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
9195801
Photodiodes 9195801
PIN Photodiode 430-1100nm SMD2 GW

PIN Photodiode 430-1100nm SMD2 GW

Supplier's Site
Photodiodes - 7689405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7689405
Photodiodes 7689405
PIN Photodiode 430-1100nm SMD2 GW

PIN Photodiode 430-1100nm SMD2 GW

Supplier's Site
Photodiodes - 751-1500-6-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1500-6-ND
Photodiodes 751-1500-6-ND
Photodiode 940nm 100ns 130° 2-SMD, Gull Wing

Photodiode 940nm 100ns 130° 2-SMD, Gull Wing

Buy Now Datasheet
Photodiodes - 751-1500-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1500-2-ND
Photodiodes 751-1500-2-ND
Photodiode 940nm 100ns 130° 2-SMD, Gull Wing

Photodiode 940nm 100ns 130° 2-SMD, Gull Wing

Buy Now Datasheet
Photodiodes - 751-1500-1-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1500-1-ND
Photodiodes 751-1500-1-ND
Photodiode 940nm 100ns 130° 2-SMD, Gull Wing

Photodiode 940nm 100ns 130° 2-SMD, Gull Wing

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VBPW34S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VBPW34S
Sensors, Transducers - Optical Sensors - Photodiodes VBPW34S
SENSOR PHOTODIODE 940NM 2SMD GW

SENSOR PHOTODIODE 940NM 2SMD GW

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
VBPW34S
Photodiodes VBPW34S
Photodiodes Gullwing 430-1100nm +/-65 deg

Photodiodes Gullwing 430-1100nm +/-65 deg

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 7689405P 9195801 7689405 751-1500-6-ND VBPW34S VBPW34S
Product Name Photodiodes Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response Visible; IR Visible; IR IR
Spectral Response Range 430 nm (4300 Å) 430 to 1100 nm (4300 to 11000 Å) 430 to 1100 nm (4300 to 11000 Å) 430 to 1100 nm (4300 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å) 940 nm (9400 Å) 940 nm (9400 Å) 940 nm (9400 Å)
Photodiode Package GW Gw Gw SMT; 2-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S11141-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 10 mm (0.3937 inch)
Active Area Height 10 mm (0.3937 inch)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Material Aluminum Gallium Arsenide
Photodiode Package Leaded
Active Area Diameter or Length 1.02 mm (0.0400 inch)
View Details