Vishay Intertechnology, Inc. Photodiodes VEMD6010X01

Description
Photodiode 900nm 100ns 60° 3-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 900nm 100ns 60° 3-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD6010X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 900nm 100ns 60° 3-SMD, No Lead

Photodiode 900nm 100ns 60° 3-SMD, No Lead

Buy Now Datasheet
Photodiodes - VEMD6010X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD6010X01TR-ND
Photodiodes VEMD6010X01TR-ND
Photodiode 900nm 100ns 60° 3-SMD, No Lead

Photodiode 900nm 100ns 60° 3-SMD, No Lead

Buy Now Datasheet
Photodiodes - VEMD6010X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD6010X01CT-ND
Photodiodes VEMD6010X01CT-ND
Photodiode 900nm 100ns 60° 3-SMD, No Lead

Photodiode 900nm 100ns 60° 3-SMD, No Lead

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - 1339966-VEMD6010X01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1339966-VEMD6010X01
Sensors, Transducers - Optical Sensors - Photodiodes 1339966-VEMD6010X01
Win Source Part Number: 1339966-VEMD6010X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Series: Automotive, AEC-Q101 Package: Tape & Reel Response Time: 100ns Standard Package: 3,000 Diode Type: PIN Viewing Angle: 60° Wavelength: 900nm Spectral Range: 430nm ~ 1100nm Current - Dark (Typ): 1nA Mounting Type: Surface Mount Package / Case: 3-SMD, No Lead Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.49.1050 Mfr: Vishay Semiconductor Opto Division Base Product Number: VEMD6010 Voltage - DC Reverse (Vr) (Max): 32 V

Win Source Part Number: 1339966-VEMD6010X01
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Series: Automotive, AEC-Q101
Package: Tape & Reel
Response Time: 100ns
Standard Package: 3,000
Diode Type: PIN
Viewing Angle: 60°
Wavelength: 900nm
Spectral Range: 430nm ~ 1100nm
Current - Dark (Typ): 1nA
Mounting Type: Surface Mount
Package / Case: 3-SMD, No Lead
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.49.1050
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VEMD6010
Voltage - DC Reverse (Vr) (Max): 32 V

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD6010X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD6010X01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD6010X01
SENSOR PHOTODIODE 900NM 3SMD

SENSOR PHOTODIODE 900NM 3SMD

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
VEMD6010X01
Photodiodes VEMD6010X01
Photodiodes 1206 430 to 1100nm +/-60 deg

Photodiodes 1206 430 to 1100nm +/-60 deg

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number VEMD6010X01DKR-ND 1339966-VEMD6010X01 VEMD6010X01 VEMD6010X01
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 430 to 1100 nm (4300 to 11000 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G12183-003K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2600 nm (9000 to 26000 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
Photodiode Material Indium Gallium Arsenide
View Details
2 suppliers
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details