Vishay Intertechnology, Inc. Photodiodes VEMD10940FX01

Description
Photodiode 920nm 100ns 150° 2-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 920nm 100ns 150° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD10940FX01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 920nm 100ns 150° 2-SMD, No Lead

Photodiode 920nm 100ns 150° 2-SMD, No Lead

Buy Now Datasheet
Photodiodes - VEMD10940FX01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 920nm 100ns 150° 2-SMD, No Lead

Photodiode 920nm 100ns 150° 2-SMD, No Lead

Buy Now Datasheet
Photodiodes - VEMD10940FX01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 920nm 100ns 150° 2-SMD, No Lead

Photodiode 920nm 100ns 150° 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
VEMD10940FX01
Photodiodes VEMD10940FX01
Photodiodes Sideview 780-1050nm +/-75 deg

Photodiodes Sideview 780-1050nm +/-75 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD10940FX01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD10940FX01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD10940FX01
SENSOR PHOTODIODE 920NM 2SMD

SENSOR PHOTODIODE 920NM 2SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number VEMD10940FX01DKR-ND VEMD10940FX01 VEMD10940FX01
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 780 to 1050 nm (7800 to 10500 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S2833-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
PIN Photodiodes in Through hole package - BPX 65 - OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
View Details
4 suppliers