Photodiode 940nm 100ns 130° 2-SMD, Gull Wing
Photodiode 940nm 100ns 130° 2-SMD, Gull Wing
Photodiode 940nm 100ns 130° 2-SMD, Gull Wing
SENSOR PHOTODIODE 940NM 2SMD GW
Photodiodes Gullwing 430-1100nm +/-65 deg
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 751-1496-6-ND | VBP104S | VBP104S |
| Product Name | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | ||
| Photodiode Spectral Response | IR | ||
| Spectral Response Range | 430 to 1100 nm (4300 to 11000 Å) | ||
| Peak Sensitivity Wavelength | 940 nm (9400 Å) |