SENSOR PHOTODIODE 820NM 4SMD
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | 751-VEMD5060X01-GS15TR-ND |
| Product Name | Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 350 to 1070 nm (3500 to 10700 Å) |
| Peak Sensitivity Wavelength | 820 nm (8200 Å) |