Vishay Intertechnology, Inc. Photodiodes VEMD6160X01

Description
Photodiode 840nm 60ns 140° 0805 (2012 Metric)
Request a Quote Datasheet
Description
Photodiode 840nm 60ns 140° 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD6160X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD6160X01CT-ND
Photodiodes VEMD6160X01CT-ND
Photodiode 840nm 60ns 140° 0805 (2012 Metric)

Photodiode 840nm 60ns 140° 0805 (2012 Metric)

Buy Now Datasheet
Photodiodes - VEMD6160X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 840nm 60ns 140° 0805 (2012 Metric)

Photodiode 840nm 60ns 140° 0805 (2012 Metric)

Buy Now Datasheet
Photodiodes - VEMD6160X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD6160X01TR-ND
Photodiodes VEMD6160X01TR-ND
Photodiode 840nm 60ns 140° 0805 (2012 Metric)

Photodiode 840nm 60ns 140° 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
VEMD6160X01
Photodiodes VEMD6160X01
Photodiodes 1206 700 to 1070nm +/-70 deg

Photodiodes 1206 700 to 1070nm +/-70 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD6160X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD6160X01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD6160X01
SENSOR PHOTODIODE 840NM 0805

SENSOR PHOTODIODE 840NM 0805

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number VEMD6160X01CT-ND VEMD6160X01 VEMD6160X01
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 700 to 1070 nm (7000 to 10700 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiode arrays - S12363-021 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details