SENSOR PHOTODIODE 820NM 0805
SENSOR PHOTODIODE 820NM 0805
SENSOR PHOTODIODE 820NM 0805
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 277484 | 751-VEMD4060X02CT-ND |
| Product Name | Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | PIN Photodiode |
| Photodiode Spectral Response | Visible | IR |
| Spectral Response Range | 540 nm (5400 Å) | 540 to 960 nm (5400 to 9600 Å) |
| Peak Sensitivity Wavelength | 820 nm (8200 Å) | 820 nm (8200 Å) |