Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photodiodes VEMD2023X01

Description
Win Source Part Number: 1355609-VEMD2023X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD Base Product Number: VEMD2023 Mounting Type: Surface Mount HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Diode Type: PIN Viewing Angle: 70° Response Time: 100ns Wavelength: 940nm Spectral Range: 750nm ~ 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm²
Request a Quote Datasheet
Description
Win Source Part Number: 1355609-VEMD2023X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD Base Product Number: VEMD2023 Mounting Type: Surface Mount HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Diode Type: PIN Viewing Angle: 70° Response Time: 100ns Wavelength: 940nm Spectral Range: 750nm ~ 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photodiodes - 1355609-VEMD2023X01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1355609-VEMD2023X01
Sensors, Transducers - Optical Sensors - Photodiodes 1355609-VEMD2023X01
Win Source Part Number: 1355609-VEMD2023X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD Base Product Number: VEMD2023 Mounting Type: Surface Mount HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Diode Type: PIN Viewing Angle: 70° Response Time: 100ns Wavelength: 940nm Spectral Range: 750nm ~ 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm²

Win Source Part Number: 1355609-VEMD2023X01
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD
Base Product Number: VEMD2023
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Diode Type: PIN
Viewing Angle: 70°
Response Time: 100ns
Wavelength: 940nm
Spectral Range: 750nm ~ 1050nm
Current - Dark (Typ): 1nA
Active Area: 0.23mm²

Buy Now Datasheet
Photodiodes - 751-VEMD2023X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 100ns 70° 2-SMD

Photodiode 940nm 100ns 70° 2-SMD

Buy Now Datasheet
Photodiodes - 751-VEMD2023X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 100ns 70° 2-SMD

Photodiode 940nm 100ns 70° 2-SMD

Buy Now Datasheet
Photodiodes - 751-VEMD2023X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 100ns 70° 2-SMD

Photodiode 940nm 100ns 70° 2-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
VEMD2023X01
Photodiodes VEMD2023X01
Photodiodes Gullwing 750-1050nm +/-35 deg

Photodiodes Gullwing 750-1050nm +/-35 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD2023X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD2023X01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD2023X01
SENSOR PHOTODIODE 940NM 2SMD

SENSOR PHOTODIODE 940NM 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 1355609-VEMD2023X01 751-VEMD2023X01CT-ND VEMD2023X01 VEMD2023X01
Product Name Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 1050 nm (7500 to 10500 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Segmented Si photodiodes - S5980 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
View Details
2 suppliers
Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details