Radwell International Datasheets for Spark Plugs
Spark plugs are used in engine cylinders to ignite the fuel in an internal combustion engine while withstanding high pressures and temperatures.
Spark Plugs: Learn more
| Product Name | Notes |
|---|---|
| SPARK PLUG SUPPRESSOR14MM-THREA D. FREE 2 YEAR RADWELL WARRANTY | |
| SPARK PLUG U-GROOVE. FREE 2 YEAR RADWELL WARRANTY | |
| SPARK PLUG, 0.551 THREAD DIAMETER, 0.438 REACH, HEAT RANGE 8, 1 GROUND ELECTRODE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SPARK PLUG, 14MM THREAD, 1.25MM PITCH, 4-7.5K OHM RESISTOR, 17.50MM REACH, 16MM HEX. FREE 2 YEAR RADWELL WARRANTY | |
| SPARK PLUG, 5/8 INCH HEX, 4 HEAT RANGE, 14 MM SEAT, COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| SPARK PLUG, AIRCRAFT STYLE, 5/8-24 CONNECTOR, THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SPARK PLUG, CHAMPION 220 SPARK, M14 X 1.25 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| SPARK PLUG, IGNITOR / I-101, 11/16 INCH HEX. FREE 2 YEAR RADWELL WARRANTY | |
| SPARK PLUG, TAPERED, 8.25MM REACH, 16MM HEX, 0.6MM GAP, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SPARK PLUG. FREE 2 YEAR RADWELL WARRANTY |