Vishay Intertechnology, Inc. Tantalum Capacitors T95Y106M020CSSL

Description
10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y106M020CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y106M020CSSL-ND
Tantalum Capacitors T95Y106M020CSSL-ND
10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95Y106M020CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y106M020CSSL
Capacitors - Tantalum Capacitors T95Y106M020CSSL
CAP TANT 10UF 20% 20V 2910

CAP TANT 10UF 20% 20V 2910

Supplier's Site
Tantalum Capacitors - T95Y106M020CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y106M020CSSL
Tantalum Capacitors T95Y106M020CSSL
CAP TANT 10UF 20% 20V 2910

CAP TANT 10UF 20% 20V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y106M020CSSL-ND T95Y106M020CSSL T95Y106M020CSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers