Vishay Intertechnology, Inc. Tantalum Capacitors T95Y106K020CSSL

Description
10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y106K020CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y106K020CSSL-ND
Tantalum Capacitors T95Y106K020CSSL-ND
10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95Y106K020CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y106K020CSSL
Capacitors - Tantalum Capacitors T95Y106K020CSSL
CAP TANT 10UF 10% 20V 2910

CAP TANT 10UF 10% 20V 2910

Supplier's Site
Tantalum Capacitors - T95Y106K020CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y106K020CSSL
Tantalum Capacitors T95Y106K020CSSL
CAP TANT 10UF 10% 20V 2910

CAP TANT 10UF 10% 20V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y106K020CSSL-ND T95Y106K020CSSL T95Y106K020CSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814569 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - THF107K020P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers