The T95X475K025LSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 OºF and a voltage rating of 25 V DC. It is designed for high reliability applications, with options for Weibull grading and surge current testing per MIL-PRF-55365. The capacitor offers standard and low equivalent series resistance (ESR) options, and is available with SnPb or 100% tin terminations. Operating temperature ranges from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a moisture sensitivity level of 2a and is halogen-free, except for certain case types. It is suitable for various applications requiring stable performance under demanding conditions, making it a viable choice for engineers seeking reliable capacitors for their projects.
4.7µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1.5Ohm
CAP TANT 4.7UF 10% 25V 2910
CAP TANT 4.7UF 10% 25V 2910
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95X475K025LSAL-ND | T95X475K025LSAL | T95X475K025LSAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) |