Vishay Intertechnology, Inc. Tantalum Capacitors T95X336M004CZAL

Description
33µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
Request a Quote
Description
33µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95X336M004CZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It has a capacitance of 33 OºF with a voltage rating of 4 V DC, suitable for use in environments with operating temperatures ranging from -55 °C to +125 °C. The capacitor features a capacitance tolerance of ±20% and is available with standard and low ESR options. It is compliant with moisture sensitivity level 2a and offers surge current testing per MIL-PRF-55365. The product is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. This capacitor is suitable for applications requiring robust performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The T95X336M004CZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It has a capacitance of 33 OºF with a voltage rating of 4 V DC, suitable for use in environments with operating temperatures ranging from -55 °C to +125 °C. The capacitor features a capacitance tolerance of ±20% and is available with standard and low ESR options. It is compliant with moisture sensitivity level 2a and offers surge current testing per MIL-PRF-55365. The product is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. This capacitor is suitable for applications requiring robust performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X336M004CZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X336M004CZAL-ND
Tantalum Capacitors T95X336M004CZAL-ND
33µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm

33µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X336M004CZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X336M004CZAL
Tantalum Capacitors T95X336M004CZAL
CAP TANT 33UF 20% 4V 2910

CAP TANT 33UF 20% 4V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X336M004CZAL-ND T95X336M004CZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers